The PC792E is an automotive plug-in/PCB mini ISO relay with a SPDT (1C) contact form, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC resistive loads, with a maximum switching voltage of 75 VDC and switching power of 700 W. It features a 24 VDC coil consuming 1.6 W, with a pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC, operating within -40°C to 125°C. The relay has PCB pin termination, an AgSnO2 contact material, and a sealed enclosure. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm, with a weight of 35.0 g. It meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-P-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |