The PC792E is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 50 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC and power consumption of 1.6 W. It features a reverse diode (1N4005) for coil suppression and is mounted via a metal bracket (C2). The relay has a operating temperature range of -40°C to 125°C, a coil voltage of 12 VDC, and complies with RoHS. Dimensions are 26.0 mm × 22.7 mm × 17.9 mm, with a weight of 35.0 g. Contact material is AgSnO₂, and initial contact resistance is 50 mΩ maximum. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C2-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |