Picker Components Picker PC792E-1C-C1-24S-RNX Mini ISO Relay, 24V, SPDT, 25A, Sealed with Resistor, Plastic Bracket PC792E-1C-C1-24S-RNX

Description
Not Certified for Ignition Protection Picker PC792E-1C-C1-24S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792E-1C-C1-24S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1C-C1-24S-RNX Mini ISO Relay, 24V, SPDT, 25A, Sealed with Resistor, Plastic Bracket - 74877 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1C-C1-24S-RNX Mini ISO Relay, 24V, SPDT, 25A, Sealed with Resistor, Plastic Bracket
74877
Picker PC792E-1C-C1-24S-RNX Mini ISO Relay, 24V, SPDT, 25A, Sealed with Resistor, Plastic Bracket 74877
Not Certified for Ignition Protection Picker PC792E-1C-C1-24S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Internal resistor included Sealed case enclosure Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1C-C1-24S-RNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 24VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Sealed case enclosure
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74877
Product Name Picker PC792E-1C-C1-24S-RNX Mini ISO Relay, 24V, SPDT, 25A, Sealed with Resistor, Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.21 - Modular step relays 16A - 202182304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Safety Relays - 56.OA01.4831 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details