Altech Corp. Safety Relays 56.O 69.0600

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.O 69.0600 is a safety relay with force-guided contacts, rated for 6 VDC coil voltage, featuring one normally open and two normally closed contacts. It is designed for PCB mounting with dimensions specified in millimeters. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use in safety applications per IEC 60204 and EN ISO 13849. The contact material is AgSnO with a 0.2 µm gold plating.

Datasheet Summary
Powered by GS/AI

The 56.O 69.0600 is a safety relay with force-guided contacts, rated for 6 VDC coil voltage, featuring one normally open and two normally closed contacts. It is designed for PCB mounting with dimensions specified in millimeters. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is approved for use in safety applications per IEC 60204 and EN ISO 13849. The contact material is AgSnO with a 0.2 µm gold plating.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.O 69.0600 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.O 69.0600
Safety Relays 56.O 69.0600
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.O 69.0600
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
Maximum Switching Current 8.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA01.2422C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA11.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details