The PC792E is an automotive plug-in or PCB mount relay with a 50A continuous current rating and SPDT (1C) contact form. It operates at 24VDC coil voltage, consumes 1.6W, and features a sealed enclosure. The relay has a contact material of AgSnO₂, with a maximum switching voltage of 75VDC and electrical life of 10⁵ operations. It is rated for operation from -40°C to 125°C and complies with RoHS. The package dimensions are 26.00 mm × 26.00 mm × 17.90 mm, with quick-connect terminals included. It meets shock resistance of 294 m/s² for 11 ms and vibration resistance of 10 mm double amplitude from 10 to 22.3 Hz.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C-24SN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |