The PC792E is an automotive plug-in or PCB mini ISO relay with a SPDT (1 Form C) contact form, rated for 50 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC and switching power of 700 W. It features a 12 VDC coil with 1.6 W power consumption, 7.8 VDC minimum operate voltage, and 1.2 VDC maximum release voltage, with operate and release times of 10 ms or less. The relay has an operating temperature range of -40°C to 125°C and is sealed (S enclosure). It is constructed with AgSnO2 contacts and has a weight of 35.0 g. Dimensions are specified for both plug-in and PCB pin mounting variants. It is RoHS compliant (-X suffix).
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1C-C-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |