Picker Components Automotive Relays PC792E-1A-P-12S-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in and PCB mount mini ISO relay with a 50 A continuous current rating, designed for resistive loads up to 75 VDC. It features a SPST NO (1A) contact form, PCB pin termination, and is sealed for environmental protection. The relay operates at 12 VDC with a coil power consumption of 1.6 W, has a 1.6 W coil, and a coil resistance of 90 Ω. It meets an operating temperature range of -40°C to 125°C and a storage temperature range of -40°C to 155°C. The contact material is AgSnO₂, with an initial contact resistance of 50 mΩ maximum. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations. Dimensions are 26.0 mm × 22.7 mm × 17.9 mm, weighing 35.0 g.

Datasheet Summary
Powered by GS/AI

The PC792E is an automotive plug-in and PCB mount mini ISO relay with a 50 A continuous current rating, designed for resistive loads up to 75 VDC. It features a SPST NO (1A) contact form, PCB pin termination, and is sealed for environmental protection. The relay operates at 12 VDC with a coil power consumption of 1.6 W, has a 1.6 W coil, and a coil resistance of 90 Ω. It meets an operating temperature range of -40°C to 125°C and a storage temperature range of -40°C to 155°C. The contact material is AgSnO₂, with an initial contact resistance of 50 mΩ maximum. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations. Dimensions are 26.0 mm × 22.7 mm × 17.9 mm, weighing 35.0 g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792E-1A-P-12S-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1A-P-12S-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
General Purpose Relays - 1-1393845-2 - VAST STOCK CO., LIMITED
Specs
Relay Type General
DC Coil Voltage 110 volts
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.0633 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details