Picker Components Picker PC792E-1A-C1-12S-RNX Mini ISO Relay, 12VDC, SPST, 50A, Sealed with Resistor, Plastic Bracket PC792E-1A-C1-12S-RNX

Description
Not Certified for Ignition Protection Picker PC792E-1A-C1-12S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792E-1A-C1-12S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1A-C1-12S-RNX Mini ISO Relay, 12VDC, SPST, 50A, Sealed with Resistor, Plastic Bracket - 74855 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1A-C1-12S-RNX Mini ISO Relay, 12VDC, SPST, 50A, Sealed with Resistor, Plastic Bracket
74855
Picker PC792E-1A-C1-12S-RNX Mini ISO Relay, 12VDC, SPST, 50A, Sealed with Resistor, Plastic Bracket 74855
Not Certified for Ignition Protection Picker PC792E-1A-C1-12S-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1A-C1-12S-RNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Sealed case enclosure
  • Internal resistor included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74855
Product Name Picker PC792E-1A-C1-12S-RNX Mini ISO Relay, 12VDC, SPST, 50A, Sealed with Resistor, Plastic Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - 1-1393140-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.2020 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details