The PC792E is an automotive relay with a 50A continuous current rating, designed for switching resistive loads up to 75VDC. It is available in SPST NO (1A) or SPDT (1C) contact forms, with this variant being 1A. The relay uses a 12VDC coil consuming 1.6W, with a pick-up voltage of 7.8V and release voltage of 1.2V. It includes an internal diode (1N4005) for coil suppression. The package supports plug-in mounting with quick connect terminals. Dimensions are 26.00mm x 22.70mm x 17.90mm. Operating temperature ranges from -40%C to 125%C, with shock resistance of 294 m/s² and vibration resistance up to 10mm amplitude. Contact material is AgSnO2, initial contact resistance is 50 mΩ max, and it offers 10⁵ electrical operations. It is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |