The PC792C series is an automotive plug-in and PCB relay with a 50 A continuous current rating and contact switching capacity up to 150 A. It features a SPDT (1 Form C) contact configuration, 24 VDC coil voltage, and includes a parallel resistor for coil suppression. The part uses PCB pins for termination, has a dust cover enclosure, and operates from -40°C to 125°C. It is RoHS compliant, weighs 46 grams, and meets UL-94-V0 flammability and FMVSS 302 standards. The PCM792C-1C-P-24C-R-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1C-P-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |