The PC792C is an automotive plug-in or PCB mount relay designed for switching applications up to 150 amperes, with a continuous current rating of 50 amperes at 25°C and 40 amperes at 25°C for 1-form C contacts. It features a 24VDC coil with a reverse diode, PCB pin termination, and a dust cover enclosure. Operating temperature ranges from -40°C to 125°C, with a case weight of 46 grams. The relay meets RoHS compliance and UL-94-V0 flammability standards, and is compatible with socket SC792.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1C-P-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |