The PC792C series is an automotive relay with a 50 Amp continuous carrying current and a 150 Amp switching capacity for 1 Form C contacts, designed for use in automotive applications. It features a metal bracket mounting style, a 12V DC coil with a resistor (2700 ohms), tin-plated terminals, and a dust cover enclosure. The relay operates at temperatures from -40°C to 125°C, meets UL-94-V0 flammability standards, and is RoHS compliant. Its contact material is AgSnO2, with an initial contact resistance of 100 MΩ max at 0.1 A and 6 VDC. The coil power consumption is 2.3 W, and the relay complies with FMVSS 302. The physical weight is 48 grams with the metal bracket.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1C-C2-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |