The 56.OA22.6024 is a safety relay with 2 normally open and 4 normally closed force-guided contacts, designed for use in safety circuits requiring compliance with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It operates at a rated voltage of 60 VDC with a coil resistance of 3790 Ω and a voltage range of 45.0 to 84.0 VDC. The relay is available in a PCB-mount configuration with dimensions of 5.2 mm width, 2.5 mm height, and 5.2 mm depth. It features contact material options specified with an 'S' suffix, including AgSnO₂ + 0.2 µm Au or AgNi10 + 0.2 µm Au or 5 µm Au. The relay meets ISO 9001 quality standards and is certified for safety applications as defined by DOLD manufacturing standards DIN EN 50205 and IEC/EN 61810.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA22.6024 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |