The PC792C series is an automotive plug-in or PCB relay with a 50 A continuous carrying current and a maximum switching capacity of 150 A. It features a 12 VDC coil with a reverse diode, a metal bracket mounting style, and tin-plated terminals. The contact form is SPST-NO (1 Form A), with a maximum switching voltage of 75 VDC and a contact material of AgSnO2. The operating temperature range is -40°C to 125°C, and the relay meets UL-94-V0 flammability standards and FMVSS 302. The case includes a dust cover. Dimensions are 46 grams without, or 48 grams with, the metal bracket.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C2-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |