The PC792B is an automotive plug-in or PCB-mounted mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a resistor across the coil, PCB pin terminals, and a sealed enclosure. The relay operates with a 12 VDC coil, consuming 1.9 W, and has an operate time of ≤10 ms and release time of ≤10 ms. It is rated for operation from -40°C to 125°C, with a storage temperature range of -40°C to 155°C. The contact material is AgSnO₂, and the physical dimensions are 26.00 mm × 24.50 mm × 17.90 mm. The relay meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-P-12S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |