The PC792B is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a maximum switching power of 560 W. It features a reverse diode and a sealed enclosure with a metal bracket (C3 mounting version). The coil is rated for 24 VDC, consuming 15.6 W with a pick-up voltage of 15.6 VDC and a release voltage of 2.4 VDC. Operate and release times are both 10 ms maximum. The relay operates from -40°C to 125°C and is RoHS compliant. It has tin-plated terminals and an AgSnO2 contact material. Dimensions are 26.0 mm x 24.5 mm x 17.9 mm with quick-connect terminals. The part is designed for automated assembly and includes a dust cover option not applied to this variant.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C3-24S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |