The PC792B series is an automotive plug-in/PCB mini ISO relay with a 40 A continuous current rating, SPDT (1C) contact form, and a 75 VDC maximum switching voltage. This variant features a metal bracket mounting (C2), 24 VDC coil voltage, sealed enclosure (S), and a resistor parallel component (R). It operates within a temperature range of -40°C to 125°C, with an operate time of 10 ms and a release time of 10 ms. The relay has a coil power of 15.6 W at 24 VDC, an insulation resistance of 100 MΩ min., and a dielectric strength of 750 Vrms between coil and contacts. The contact material is AgSnO2, and the weight is 31.0 g. Dimensions are 26.00 mm in length, 17.90 mm in width, and 13.00 mm in height.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C2-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |