The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, available in SPDT (1C) contact form. This variant features a metal bracket (C2) mounting, 12 VDC coil voltage, sealed enclosure, and a reverse diode parallel component. It has a coil power of 1.6 W, operate time of 10 ms, release time of 10 ms, and operates from -40°C to 125°C. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm with tin-plated terminals. Maximum switching voltage is 75 VDC, contact material is AgSnO₂, and insulation resistance is 100 MΩ min at 500 VDC.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C2-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |