The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, designed for resistive loads at up to 75 VDC. It features a SPDT (1C) contact form, a 24 VDC coil with 15.6 W power consumption, and a parallel resistor for coil suppression. The relay is mounted with a plastic bracket (C1), has tin-plated terminals, and is RoHS compliant. It operates within a temperature range of -40°C to 125°C, with a coil operate time of 10 ms and release time of 10 ms. The contact material is AgSnO₂, and internal insulation meets a dielectric strength of 750 Vrms between coil and contacts. The unit weighs 31.0 g and measures 26.00 mm in length, 16.80 mm in width, and 17.90 mm in height.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C1-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |