The PC792B is an automotive plug-in or PCB miniature relay with a single-pole normally open (1A) contact form, rated for 40A continuous current at 14VDC or 20A at 28VDC resistive load, and a maximum switching voltage of 75VDC. It features a reverse diode for coil suppression, PCB pin termination, and a dust cover enclosure. The relay measures 26.00 mm in length, 17.90 mm in width, and 13.00 mm in height, with a weight of 31.0g. It operates from -40°C to 125°C and has a coil voltage of 12VDC with a power consumption of 1.6W, an operate time of no more than 10ms, and a release time of no more than 10ms. The contacts are made of AgSnO₂ and the insulation resistance is 100 MΩ minimum at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-P-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |