The PC792B series is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC resistive load, and a maximum switching voltage of 75 VDC. It features an AgSnO2 contact material, operates within a temperature range of -40°C to 125°C, and has a coil power of 1.6 W for the 24 VDC variant. The relay is mounted using a metal bracket (C2), has a dust cover (C), and meets RoHS compliance (X). Its dimensions are 26.00 mm × 24.50 mm × 17.90 mm for plug-in mounting, and it weighs 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C2-24C-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |