The PC792B is an automotive plug-in or PCB mini ISO relay designed for high-current switching applications, with a contact form of 1A SPST N.O. and a continuous current rating of 40 A at 14 VDC or 20 A at 28 VDC. It features a 12 VDC coil with 1.6 W power consumption and includes a reverse diode for transient suppression. The relay has a plug-in mounting style with tin-plated terminals, is sealed against environmental exposure, and operates within a temperature range of -40°C to 125°C. Its dimensions are 26.00 mm × 24.50 mm × 17.90 mm, and it meets automotive reliability standards with a mechanical life of 1 × 10· operations and an electrical life of 1 × 10µ operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |