The PC792A is an automotive plug-in or PCB mountMini ISO relay with a 40 A continuous current rating and a SPDT (1 Form C) contact configuration. It features a 1.9 W coil, a 6 VDC coil voltage, and includes a 680 Ω resistor for coil suppression. The relay uses tin-plated PCB pins for termination and has a sealed enclosure. It operates from -40°C to 125°C and meets a dielectric strength of 750 Vrms between coil and contacts. The contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm with PCB pins. A dust cover is included, and RoHS compliance is standard.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-6C1.9-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |