The PC792A is an automotive relay with SPDT (1 Form C) contacts rated for 40 A at 14 VDC and 20 A at 28 VDC, featuring a 6 VDC coil with 1.6 W power consumption and an integrated reverse diode (1N4005). It has PCB pin termination, operates from -40°C to 125°C, and is sealed for environmental protection. The relay measures 26.00 mm x 24.50 mm x 17.90 mm and weighs 31.0 g. Contact resistance is 30 mΩ maximum, with a dielectric strength of 750 Vrms between coil and contacts and 500 Vrms between contacts. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-6C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |