The PC792A is an automotive plug-in/PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC with resistive loads, and a maximum switching voltage of 75 VDC. It features a 1.9 W coil operating at 12 VDC, PCB pin termination, and a sealed enclosure. The relay has an operating temperature range of -40°C to 125°C, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. It measures 26.0 mm × 26.0 mm × 17.9 mm and weighs 31.0 g. Contact material is AgSnO₂, with initial contact resistance of 30 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-12C1.9-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |