The PC792A is an automotive relay with a contact form of 1C (SPDT), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a coil power of 1.9 W. It uses AgSnO2 contact material and includes a reverse diode (1N4005) for coil suppression. The relay is sealed with a weatherproof case and metal bracket (C3 mounting), and features tin-plated terminals. It operates from -40°C to 125°C, has a mechanical life of 1 × 10^7 operations, and an electrical life of 1 × 10^5 operations at rated load. The dimensions are 26.00 × 24.50 × 17.90 mm. The relay is RoHS compliant.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-6S1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |