The PC792A is an automotive SPDT relay with a maximum continuous current rating of 40 A, designed for residential and light industrial applications. It features a metal bracket mounting style with a sealed enclosure, a 6 VDC coil, and a parallel 680 Ω resistor for coil suppression. The relay has solderable PCB pins, operates between -40°C and 125°C, and uses AgSnO2 contact material. Its maximum switching voltage is 75 VDC, with an operate time and release time of 10 ms each. The device weighs 31.0 g and measures 26.00 mm in length by 24.50 mm in width.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-6C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |