Automotive plug-in relay with SPDT contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a 75 VDC maximum switching voltage. Features a 12 VDC coil, resistor parallel component, and sealed enclosure with metal bracket. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm. Operating temperature range is -40°C to 125°C. Solderability meets 260°C for 5 seconds, and terminal strength is 4 N for PCB pins. Contact material is AgSnO₂. Mechanically rated for 1 × 10⁷ operations, electrically for 1 × 10⁵ operations. Coil power is 2.3 W. Weight is 31.0 g.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |