The PC792A series is an automotive plug-in or PCB mini ISO relay with a contact rating of 40A continuous current at 14VDC resistive load and 20A at 28VDC resistive load, using AgSnO2 contact material. It supports SPDT (1C) contact form, with mounting options including a metal bracket (C2), and coil voltages of 6VDC, 9VDC, 12VDC, 24VDC, and 48VDC. The part includes a 680Ω resistor for coil suppression and tin-plated terminals. It operates from -40°C to 125°C and stores from -40°C to 155°C. The relay has a maximum switching voltage of 75VDC and a power consumption of 1.6W at 6VDC. Dimensions are 26.00mm x 26.00mm x 17.90mm for plug-in versions with quick connect terminals. The relay meets a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations under rated load.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-6C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |