The PC792A series is an automotive plug-in or PCB miniature ISO relay with a 40 A continuous carrying current, rated for switching up to 75 VDC and 560 W. It features a single-pole double-throw (1C) contact form and is available with a reverse diode (D1) for coil suppression. The part includes a metal bracket mounting style (C2) and is process sealed (S). It operates with a 48 VDC coil requiring 31.2 W nominal power, has a must-operate voltage of 31.2 VDC, and a must-release voltage of 4.8 VDC. Operate and release times are both ≤10 ms. The relay operates from -40°C to 125°C and is terminated with tin-plated pins. Contact material is AgSnO₂. Dimensions for the plug-in version are 26.0 mm × 26.0 mm × 17.9 mm.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-48S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |