The PC792A series is an automotive plug-in or PCB mini ISO relay with a contact rating of 40A continuous current and a maximum switching voltage of 75VDC, using AgSnO2 contact material. It is available in contact forms 1A, 1AA, or 1C, with a coil power of 1.9W for the 6VDC version. The relay features an internal diode and is sealed, with a plastic bracket mounting option and tin-plated terminals. Operating temperature ranges from -40°C to 125°C, and storage temperature from -40°C to 155°C. The device has an operate time of 10ms and a release time of 10ms, with a weight of 31.0g and dimensions of 26.00 x 24.50 x 17.90 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-6S1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |