The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a SPST-NO contact form (1A), designed for high-current switching up to 40 A at 14 VDC. It features a 1.9 W coil, internal diode (1N4005), and PCB pin termination. The relay operates at 6 VDC, with a must-operate voltage of 3.9 VDC and a must-release voltage of 0.6 VDC. It meets a contact resistance of 30 mΩ max, has an operating temperature range of -40°C to 125°C, and is rated for 1 × 10⁵ electrical operations. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm with a weight of 31.0 g. The terminal strength is 4 N for PCB pins, and solderability is 260°C for 5 s ± 0.5 s. The contact material is AgSnO₂, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-6C1.9-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |