The 56.OA03.1271 is a safety relay with 7 normally open and 1 normally closed force-guided contacts, designed for safety-critical applications such as emergency stop modules and safety light curtains. It features a 12 VDC coil with a resistance of 29 Ω and is rated for 10 A at 250 VDC or 400 VAC. The device has AgSnO + 0.2 µm Au contact material, supports DIN rail mounting, and meets EN 50205, UL 94 V-0, and VDE 0110 standards. Its module length is 103.6 mm (4.08 in).
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA03.1271 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |