The PC792A is an automotive plug-in or PCB miniature relay with a SPST-NO contact form (1A), PCB pin termination, and a 24VDC coil rated at 1.9W. It supports a continuous current of 40A at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC and contact material of AgSnO2. The relay operates across a temperature range of -40°C to 125°C and has an operate time of 10ms and release time of 10ms. Its physical dimensions are 26.00mm × 26.00mm × 17.90mm with 8.40mm pin spacing. It is RoHS compliant and features a dust cover enclosure.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-P-24C1.9-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |