The PC792A is an automotive plug-in/PCB mini ISO relay with a contact form of 1A SPST NO, rated for 40A continuous current at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC. It features a 48VDC coil with 1.9W power consumption and includes a 680Ω resistor for coil suppression. The relay has a weatherproof case with metal bracket (C3), is flux-tight (S1), and uses tin-plated terminals. It operates from -40°C to 125°C, weighs 31.0g, and meets terminal strength specifications of 8N for quick-connect and 4N for PCB pins. The PCB pin variant measures 26.00mm × 26.00mm × 24.50mm.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-48S1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |