The PC792A is an automotive relay with a 40 A continuous current rating, designed for switching applications up to 75 VDC. It features a SPST NO (1A) contact form, a 48 VDC coil requiring 1.9 W power, and includes a parallel diode for suppression. The part is mounted in a weatherproof case with a metal bracket (C3), sealed for protection, and has tin-plated terminals. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm, with a weight of 31.0 g. It operates from -40°C to 125°C and meets mechanical and electrical life ratings of 10⁷ and 10⁵ operations respectively. The contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max. The relay complies with terminal strength standards of 8 N for quick connect and 4 N for PCB pins, and withstands 500 Vrms dielectric strength between contacts and 750 Vrms between coil and contacts.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-48S1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |