The PC792A series is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPST NO (1A) contact form, and 75 VDC maximum switching voltage. It features an internal diode and is sealed with a weatherproof case and metal bracket (C3 mounting). The coil operates at 48 VDC with a power consumption of 31.2 W, a must-operate voltage of 31.2 VDC, and a must-release voltage of 4.8 VDC. Operate and release times are both 10 ms. Contact material is AgSnO2, with an initial contact resistance of 30 mΩ max. The relay has an operating temperature range of -40°C to 125°C and a storage temperature range of -40°C to 155°C. Weight is 31.0 g. Terminal plating is tin, and the device is RoHS compliant.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-48S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |