The PC792A is an automotive plug-in/PCB mini ISO relay with a 40 A continuous current rating and SPST-NO (1A) contact form, designed for high-load switching in vehicle systems. It features a C3 mounting version with a weatherproof case and metal bracket, a 24 VDC coil operating at 1.9 W, a built-in 1N4005 diode, and tin-plated terminals. The relay is sealed for environmental protection and meets an operating temperature range of -40°C to 125°C with a storage range to 155°C. Contact resistance is 30 mΩ max, insulation resistance is 100 MΩ min, and dielectric strength is 750 Vrms between coil and contacts. Mechanical life is 1 × 10⁷ operations and electrical life is 1 × 10⁵ operations at rated load. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm with quick-connect or PCB terminations. It is RoHS compliant and compatible with the RS2415 socket.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-24S1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |