The PC792A is an automotive plug-in/PCB mini ISO relay with a contact form of 1A SPST NO, rated for continuous current of 40 A at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a resistor for coil suppression, a sealed enclosure, and a metal bracket mounting with weatherproof case (C3). The coil operates at 12 VDC with a power consumption of 1.9 W, and the terminals are tin-plated. Operating temperature ranges from -40°C to 125°C, with a storage temperature up to 155°C. Dimensions are 26.00 mm x 24.50 mm x 17.90 mm. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under resistive loads. Contact material is AgSnO₂. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C3-12S1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |