The PC792A is an automotive relay with SPST normally open contacts rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and AgSnO2 contact material. It features a reverse diode (1N4005) and is mounted on a metal bracket (C2). The coil operates at 12 VDC with a power consumption of 1.6 W, a pick-up voltage of 7.8 VDC, and a release voltage of 1.2 VDC. Operate and release times are both ≤10 ms. The relay has an operating temperature range of -40°C to 125°C, a weight of 31.0 g, and is RoHS compliant. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm for the plug-in version with metal bracket.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C2-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |