The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST NO, rated for 40 A continuous current at 14 VDC resistive load and 75 VDC maximum switching voltage. It features an internal diode, plastic bracket mounting, and a sealed enclosure with tin-plated terminals. The relay has a coil voltage of 6 VDC and consumes 1.6 W, with operate and release times of 10 ms each. It operates from -40°C to 125°C and storage temperature from -40°C to 155°C. The contact material is AgSnO₂, with initial contact resistance of 30 mΩ max. Dimensions are 26 mm × 26 mm × 17.9 mm for the plug-in version with terminals. Weight is 31.0 g. RoHS compliant.
Mounting Type: Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-6S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |