The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST N.O., rated for 40 A continuous current at 14 VDC resistive load and 20 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC and switching power of 560 W. It features a plastic bracket mounting style (C1), a 48 VDC coil with 31.2 Ω resistance, 1.6 W power consumption, and operates within -40°C to 125°C. The relay has tin-plated terminals and a dust cover enclosure, with an operate and release time of 10 ms. It is RoHS compliant and uses AgSnO2 contact material. Physical dimensions are 26.0 mm × 26.0 mm × 17.9 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-48C-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |