The 56.OA02.2424 is a safety relay with force-guided contacts, designed for use in safety circuits to meet IEC 60204, EN 60204, and ISO 13849 standards. It features a 2 NO/4 NC contact configuration, operates at a rated coil voltage of 24 VDC with a range of 16.8 to 38.4 VDC, and has a coil resistance of 570 Ω. The relay meets DIN EN 50205 and IEC/EN 61810 requirements, and is approved for safety-related control systems. It is designed for printed circuit board mounting with specified solder-side footprints.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA02.2424 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |