The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST NO, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 560 W. It features a reverse diode (1N4005), a 1.9 W 24 VDC coil, and a plastic bracket mounting. The relay has a mutual insulation of 750 Vrms between coil and contacts, operates from -40°C to 125°C, and weighs 31.0 g. Terminals are tin-plated, and the unit meets solderability at 260°C for 5 seconds. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-24C1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |