The PC792A is an automotive plug-in/PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and contact material of AgSnO₂. It has a plastic bracket (C1) mounting style, a 24 VDC coil with 1.6 W power consumption, and tin-plated terminals. The relay operates from -40°C to 125°C, has a coil resistance of 360 Ω ±10%, a maximum pickup voltage of 15.6 VDC, and a minimum release voltage of 2.4 VDC, with operate and release times of 10 ms. The device weighs 31.0 g and measures 26.0 mm × 24.5 mm × 17.9 mm. It meets mechanical life of 1 × 10· operations and electrical life of 1 × 10⁵ operations.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C1-24C-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |