The PC792A is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. It uses AgSnO2 contacts, has a 6 VDC coil consuming 1.6 W, with a pick-up voltage of 3.9 VDC and release voltage of 0.6 VDC. Operate and release times are ≤10 ms. It features a parallel resistor for coil suppression, tin-plated terminals, and a dust cover. Operating temperature ranges from -40°C to 125°C, storage from -40°C to 155°C. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm, weight is 31.0 g. It is RoHS compliant. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1A-C-6C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |