The PC785 is an automotive plug-in relay with an ISO 280 footprint, offering SPDT (1C) contact form and a sealed enclosure. It operates from -40°C to 125°C and features a reverse diode (1N4005) for coil suppression. Contact ratings include 35A at 14VDC for the normally open contact and 10A at 28VDC for the normally closed contact, with a maximum switching voltage of 75VDC and power consumption of 1.3W. The relay has a pick-up voltage of 7.2VDC and release voltage of 2.4VDC for the 12VDC coil, with operate and release times of 10ms. It weighs 21.0g and meets solderability standards at 260°C for 5 seconds. Terminal strength is 10N, and mechanical life is 1×10⁷ operations. The case is plug-in mounted with dimensions of 22.62mm × 25.51mm × 16.20mm.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC785-1C-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |