The PC785 is an automotive plug-in relay with an ISO 280 footprint, designed for switching high-current loads up to 35 A at 75 VDC. It features a 1A contact form (SPST-NO), a 24 VDC coil requiring 1.3 W power, and a sealed enclosure. The relay operates from -40°C to 125°C, with a maximum switching power of 490 W and an initial contact resistance of 50 mΩ max. It has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The part weighs 21.0 g and measures 25.51 × 22.62 × 15.14 mm. It meets solderability standards at 260°C for 5 seconds and has shock and vibration resistance per automotive requirements.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC785-1A-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |