The PC784 series is an automotive plug-in micro ISO relay with a 1A contact form, rated for 35A at 14 VDC and 15A at 28 VDC resistive loads, with a maximum switching voltage of 28 VDC and a coil power of 1.8 W at 24 VDC. It features an internal diode for coil suppression, operates from -40°C to 125°C, and has a plug-in mounting style. The relay dimensions are 22.10 mm × 20.50 mm × 15.40 mm, and it weighs 18.0 g. Contact material is AgSnO2, with an initial contact resistance of 50 mΩ max. The relay meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 14.4 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC784-1A-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 28 volts |