Picker Components Automotive Relays PC784-1A-12C-R-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC784 is an automotive plug-in micro ISO relay with a 1A SPST normally open contact form, designed for 12VDC coil operation with an integrated 680-ohm resistor. It features a sealed enclosure, operates from -40°C to 125°C, and handles up to 35A at 14VDC resistive load with a maximum switching voltage of 28VDC. The relay has a coil power consumption of 1.5W, an initial contact resistance of 50 mΩ max, and a mechanical service life of 10^7 operations. It uses AgSnO2 contacts and meets a dielectric strength of 500 Vrms between contacts and between coil and contacts. Dimensions are 22.10 mm length, 15.40 mm width, and 20.50 mm height. Solderability is rated at 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PC784 is an automotive plug-in micro ISO relay with a 1A SPST normally open contact form, designed for 12VDC coil operation with an integrated 680-ohm resistor. It features a sealed enclosure, operates from -40°C to 125°C, and handles up to 35A at 14VDC resistive load with a maximum switching voltage of 28VDC. The relay has a coil power consumption of 1.5W, an initial contact resistance of 50 mΩ max, and a mechanical service life of 10^7 operations. It uses AgSnO2 contacts and meets a dielectric strength of 500 Vrms between contacts and between coil and contacts. Dimensions are 22.10 mm length, 15.40 mm width, and 20.50 mm height. Solderability is rated at 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC784-1A-12C-R-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC784-1A-12C-R-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA11.2422S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers